Microchip Technology, Inc. RF Receivers - MICRF008YM MICRF008YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003576-MICRF008YM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003576-MICRF008YM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF008YM - 003576-MICRF008YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF008YM
003576-MICRF008YM
RF Receivers - MICRF008YM 003576-MICRF008YM
Manufacturer: Microchip Technology Win Source Part Number: 003576-MICRF008YM Packaging: Tube/Rail Features: Automatic Tuning Applications: Garage Openers Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 7mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003576-MICRF008YM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: Garage Openers
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 4.8 kbps
Modulation or Protocol: OOK
Current - Receiving: 7mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF008YM
300MHZ 440MHZ Rf Receiver 870-MICRF008YM
RF RCVR OOK 300MHZ-440MHZ 8SOIC Product overview: MICRF008YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008YM can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 8SOIC Product overview: MICRF008YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF008YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF008YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF008YM
RF Receivers MICRF008YM
- RF Receiver UHF, OOK 300MHz ~ 440MHz -95dBm 4.8kbps 8-SOIC

- RF Receiver UHF, OOK 300MHz ~ 440MHz -95dBm 4.8kbps 8-SOIC

Buy Now Datasheet
RF Receivers - MICRF008YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF008YM
RF Receivers MICRF008YM
QwikRadio® RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 8-SOIC

QwikRadio® RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003576-MICRF008YM 870-MICRF008YM MICRF008YM MICRF008YM
Product Name RF Receivers - MICRF008YM 300MHZ 440MHZ Rf Receiver RF Receivers RF Receivers
Package Type 8-SOIC Tube Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm -95 dBm -95 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - BCM84168AKFSBLG - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Receivers -  - MACOM
Specs
Applications RF Microwave
Package Type Flatpack
Features RoHS (optional feature)
View Details
RF Receivers - ATA5722C-PLQW - 862237-ATA5722C-PLQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
View Details
4 suppliers