Microchip Technology, Inc. RF Receivers - MICRF007BMTR MICRF007BMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 037820-MICRF007BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037820-MICRF007BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF007BMTR - 037820-MICRF007BMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF007BMTR
037820-MICRF007BMTR
RF Receivers - MICRF007BMTR 037820-MICRF007BMTR
Manufacturer: Microchip Technology Win Source Part Number: 037820-MICRF007BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -96dBm Data Rate (Max): 2.1 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 037820-MICRF007BMTR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -96dBm
Data Rate (Max): 2.1 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
300MHZ SOIC Rf Receiver - 870-MICRF007BMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ SOIC Rf Receiver
870-MICRF007BMTR
300MHZ SOIC Rf Receiver 870-MICRF007BMTR
IC RECEIVER UHF 300MHZ 8-SOIC Product overview: MICRF007BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007BMTR can be used for catalog matching and distributor lookup.

IC RECEIVER UHF 300MHZ 8-SOIC Product overview: MICRF007BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, SOIC. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF007BMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 037820-MICRF007BMTR 870-MICRF007BMTR
Product Name RF Receivers - MICRF007BMTR 300MHZ SOIC Rf Receiver
Package Type 8-SOIC Reel - TR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -96 dBm
Operating Frequency 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details