Microchip Technology, Inc. 800MHZ 1GHZ Rf Receiver MICRF005YM

Description
RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800MHZ 1GHZ Rf Receiver
870-MICRF005YM
800MHZ 1GHZ Rf Receiver 870-MICRF005YM
RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM can be used for catalog matching and distributor lookup.

RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF005YM - 732635-MICRF005YM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF005YM
732635-MICRF005YM
RF Receivers - MICRF005YM 732635-MICRF005YM
Manufacturer: Microchip Technology Win Source Part Number: 732635-MICRF005YM Packaging: Tube Features: Automatic Tuning Applications: Wireless Game Controllers Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Data Rate (Maximum): 115Kbps Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.3V Receiving Current: 10mA

Manufacturer: Microchip Technology
Win Source Part Number: 732635-MICRF005YM
Packaging: Tube
Features: Automatic Tuning
Applications: Wireless Game Controllers
Frequency: 800MHz ~ 1GHz
Data Interface: PCB, Surface Mount
Sensitivity: -84dBm
Modulation or Protocol: OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Data Rate (Maximum): 115Kbps
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.3V
Receiving Current: 10mA

Buy Now
RF and Wireless - RF Receivers - MICRF005YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF005YM
RF and Wireless - RF Receivers MICRF005YM
RF RCVR OOK 800MHZ-1GHZ 14SOIC

RF RCVR OOK 800MHZ-1GHZ 14SOIC

Supplier's Site
RF Receivers - MICRF005YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005YM
RF Receivers MICRF005YM
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now
RF Receivers - MICRF005YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005YM
RF Receivers MICRF005YM
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 870-MICRF005YM 732635-MICRF005YM MICRF005YM MICRF005YM
Product Name 800MHZ 1GHZ Rf Receiver RF Receivers - MICRF005YM RF and Wireless - RF Receivers RF Receivers
Applications Wireless Game Controllers Mobile / Wireless Systems Wireless Game Controllers
Package Type Bulk Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Communication Interface PCB, Surface Mount
RF Modulation OOK
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AFEL - 926310-MC74HC640AFEL - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Video Receiver - EVR-09E2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface Telemetry Receivers
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details