Microchip Technology, Inc. RF/IF and RFID - RF Receivers MICRF005YM TR

Description
Win Source Part Number: 1153030-MICRF005YM TR Category: RF/IF and RFID>RF Receivers Features: Automatic Tuning Package: Tape & Reel (TR) Applications: Wireless Game Controllers Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115Kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.75V ~ 5.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICRF005YM TR-ND,MICRF005YMTR Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1153030-MICRF005YM TR Category: RF/IF and RFID>RF Receivers Features: Automatic Tuning Package: Tape & Reel (TR) Applications: Wireless Game Controllers Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115Kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.75V ~ 5.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICRF005YM TR-ND,MICRF005YMTR Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Receivers - 1153030-MICRF005YM TR - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Receivers
1153030-MICRF005YM TR
RF/IF and RFID - RF Receivers 1153030-MICRF005YM TR
Win Source Part Number: 1153030-MICRF005YM TR Category: RF/IF and RFID>RF Receivers Features: Automatic Tuning Package: Tape & Reel (TR) Applications: Wireless Game Controllers Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -84dBm Data Rate (Max): 115Kbps Modulation or Protocol: OOK Current - Receiving: 10mA Antenna Connector: PCB, Surface Mount Voltage - Supply: 4.75V ~ 5.3V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MICRF005YM TR-ND,MICRF005YMTR Product Status: Obsolete

Win Source Part Number: 1153030-MICRF005YM TR
Category: RF/IF and RFID>RF Receivers
Features: Automatic Tuning
Package: Tape & Reel (TR)
Applications: Wireless Game Controllers
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 800MHz ~ 1GHz
Data Interface: PCB, Surface Mount
Sensitivity: -84dBm
Data Rate (Max): 115Kbps
Modulation or Protocol: OOK
Current - Receiving: 10mA
Antenna Connector: PCB, Surface Mount
Voltage - Supply: 4.75V ~ 5.3V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MICRF005YM TR-ND,MICRF005YMTR
Product Status: Obsolete

Buy Now
Singapore
800MHZ 1GHZ Rf Receiver
870-MICRF005YM TR
800MHZ 1GHZ Rf Receiver 870-MICRF005YM TR
RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM TR can be used for catalog matching and distributor lookup.

RF RCVR OOK 800MHZ-1GHZ 14SOIC Product overview: MICRF005YM TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF005YM TR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF005YM TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF005YM TR
RF Receivers MICRF005YM TR
- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -84dBm 115kbps PCB, Surface Mount 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1153030-MICRF005YM TR 870-MICRF005YM TR MICRF005YM TR
Product Name RF/IF and RFID - RF Receivers 800MHZ 1GHZ Rf Receiver RF Receivers
Applications Mobile / Wireless Systems Wireless Game Controllers
Package Type Surface Mount; SMD (SMT) Tape & Reel (TR) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -84 dBm -84 dBm
Operating Frequency 800 to 1000 MHz 800 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - MCP2003B-E/MC - 117385-MCP2003B-E/MC - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 5.5 to 30 volts
View Details
2 suppliers
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details