Microchip Technology, Inc. RF Receivers - MICRF003BM MICRF003BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223449-MICRF003BM Packaging: Tube Features: Automatic Tuning Applications: RKE, Security Systems Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 4mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223449-MICRF003BM Packaging: Tube Features: Automatic Tuning Applications: RKE, Security Systems Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 4mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF003BM - 1223449-MICRF003BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF003BM
1223449-MICRF003BM
RF Receivers - MICRF003BM 1223449-MICRF003BM
Manufacturer: Microchip Technology Win Source Part Number: 1223449-MICRF003BM Packaging: Tube Features: Automatic Tuning Applications: RKE, Security Systems Frequency: 800MHz ~ 1GHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Modulation or Protocol: OOK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Data Rate (Maximum): 20kbps Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 192 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V Receiving Current: 4mA

Manufacturer: Microchip Technology
Win Source Part Number: 1223449-MICRF003BM
Packaging: Tube
Features: Automatic Tuning
Applications: RKE, Security Systems
Frequency: 800MHz ~ 1GHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Modulation or Protocol: OOK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Data Rate (Maximum): 20kbps
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 192
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V
Receiving Current: 4mA

Buy Now
900 MHz 800MHZ 1GHZ Rf Receiver - 870-MICRF003BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900 MHz 800MHZ 1GHZ Rf Receiver
870-MICRF003BM
900 MHz 800MHZ 1GHZ Rf Receiver 870-MICRF003BM
QwikRadiotm 900 MHz UHF Receiver Preliminary Information | RF RCVR OOK 800MHZ-1GHZ 16SOIC Product overview: MICRF003BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 MHz, 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 900 MHz, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF003BM can be used for catalog matching and distributor lookup.

QwikRadiotm 900 MHz UHF Receiver Preliminary Information | RF RCVR OOK 800MHZ-1GHZ 16SOIC Product overview: MICRF003BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 MHz, 800MHZ, 1GHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 900 MHz, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF003BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF003BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF003BM
RF Receivers MICRF003BM
- RF Receiver OOK 800MHz ~ 1GHz -95dBm 20kbps PCB, Surface Mount 16-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -95dBm 20kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet
RF Receivers - MICRF003BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF003BM
RF Receivers MICRF003BM
- RF Receiver OOK 800MHz ~ 1GHz -95dBm 20kbps PCB, Surface Mount 16-SOIC

- RF Receiver OOK 800MHz ~ 1GHz -95dBm 20kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1223449-MICRF003BM 870-MICRF003BM MICRF003BM
Product Name RF Receivers - MICRF003BM 900 MHz 800MHZ 1GHZ Rf Receiver RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -95 dBm -95 dBm
Operating Frequency 800 to 1000 MHz 800 to 1000 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts
Applications RKE, Security Systems
Unlock Full Specs
to access all available technical data

Similar Products

Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
Drivers, Receivers, Transceivers - MCP2542WFDT-E/SN - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
2 suppliers