Microchip Technology, Inc. RF Receivers - MICRF002BMTR MICRF002BMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044809-MICRF002BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 044809-MICRF002BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF002BMTR - 044809-MICRF002BMTR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF002BMTR
044809-MICRF002BMTR
RF Receivers - MICRF002BMTR 044809-MICRF002BMTR
Manufacturer: Microchip Technology Win Source Part Number: 044809-MICRF002BMTR Packaging: Reel - TR Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 044809-MICRF002BMTR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now
440MHZ Rf Receiver - 870-MICRF002BMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MHZ Rf Receiver
870-MICRF002BMTR
440MHZ Rf Receiver 870-MICRF002BMTR
IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002BMTR can be used for catalog matching and distributor lookup.

IC RECVR ASK 300-440MHZ 16SOIC Product overview: MICRF002BMTR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002BMTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Receivers RF Receivers
Product Number 044809-MICRF002BMTR 870-MICRF002BMTR
Product Name RF Receivers - MICRF002BMTR 440MHZ Rf Receiver
Package Type 16-SOIC Reel - TR
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm
Operating Frequency 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1078181-MCP2022P-330E/ST - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 6 to 18 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
SMD Rf Receiver - 870-XR1015-QH-0G0T - ERSAELECTRONICS PTE. LTD.
Specs
Applications SATCOM, VSAT
Package Type Bulk
Features RoHS
View Details
3 suppliers