Microchip Technology, Inc. RF Receivers - MICRF002BM MICRF002BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1092006-MICRF002BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1092006-MICRF002BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF002BM - 1092006-MICRF002BM - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF002BM
1092006-MICRF002BM
RF Receivers - MICRF002BM 1092006-MICRF002BM
Manufacturer: Microchip Technology Win Source Part Number: 1092006-MICRF002BM Packaging: Tube/Rail Features: Automatic Tuning Applications: RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 10 kbps Modulation or Protocol: ASK, OOK Current - Receiving: 2.2mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1092006-MICRF002BM
Packaging: Tube/Rail
Features: Automatic Tuning
Applications: RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 10 kbps
Modulation or Protocol: ASK, OOK
Current - Receiving: 2.2mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Rf Receiver - 870-MICRF002BM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Receiver
870-MICRF002BM
Rf Receiver 870-MICRF002BM
IC ASK RCVR RF/IF SHUTDWN 16SOIC Product overview: MICRF002BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002BM can be used for catalog matching and distributor lookup.

IC ASK RCVR RF/IF SHUTDWN 16SOIC Product overview: MICRF002BM from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF002BM can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF002BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF002BM
RF Receivers MICRF002BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

Buy Now
RF Receivers - MICRF002BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF002BM
RF Receivers MICRF002BM
- RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

- RF Receiver ASK, OOK 300MHz ~ 440MHz -95dBm 10kbps PCB, Surface Mount 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 1092006-MICRF002BM 870-MICRF002BM MICRF002BM
Product Name RF Receivers - MICRF002BM Rf Receiver RF Receivers
Package Type 16-SOIC Tube/Rail Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm -95 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
Drivers, Receivers, Transceivers - SY88927VKG - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details