Microchip Technology, Inc. RF Receivers - MICRF001BM-TR MICRF001BM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003572-MICRF001BM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003572-MICRF001BM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MICRF001BM-TR - 003572-MICRF001BM-TR - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - MICRF001BM-TR
003572-MICRF001BM-TR
RF Receivers - MICRF001BM-TR 003572-MICRF001BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 003572-MICRF001BM-TR Packaging: Reel - TR Features: Automatic Tuning Applications: Garage Door, RKE Frequency: 300MHz to 440MHz Data Interface: PCB, Surface Mount Sensitivity: -95dBm Data Rate (Max): 4.8 kbps Modulation or Protocol: OOK Current - Receiving: 6.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003572-MICRF001BM-TR
Packaging: Reel - TR
Features: Automatic Tuning
Applications: Garage Door, RKE
Frequency: 300MHz to 440MHz
Data Interface: PCB, Surface Mount
Sensitivity: -95dBm
Data Rate (Max): 4.8 kbps
Modulation or Protocol: OOK
Current - Receiving: 6.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.5 V

Buy Now Datasheet
Singapore, Singapore
300MHZ 440MHZ Rf Receiver
870-MICRF001BM-TR
300MHZ 440MHZ Rf Receiver 870-MICRF001BM-TR
RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF001BM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001BM-TR can be used for catalog matching and distributor lookup.

RF RCVR OOK 300MHZ-440MHZ 14SOIC Product overview: MICRF001BM-TR from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ, 440MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 300MHZ, 440MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-MICRF001BM-TR can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - MICRF001BM-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
MICRF001BM-TR
RF Receivers MICRF001BM-TR
- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

- RF Receiver OOK 300MHz ~ 440MHz -95dBm 4.8kbps PCB, Surface Mount 14-SOIC

Buy Now Datasheet
RF and Wireless - RF Receivers - MICRF001BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
MICRF001BM-TR
RF and Wireless - RF Receivers MICRF001BM-TR
RF RCVR OOK 300MHZ-440MHZ 14SOIC

RF RCVR OOK 300MHZ-440MHZ 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 003572-MICRF001BM-TR 870-MICRF001BM-TR MICRF001BM-TR MICRF001BM-TR
Product Name RF Receivers - MICRF001BM-TR 300MHZ 440MHZ Rf Receiver RF Receivers RF and Wireless - RF Receivers
Package Type 14-SOIC Tape & Reel (TR) Surface Mount; 14-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -95 dBm -95 dBm -95 dBm
Operating Frequency 300 to 440 MHz 300 to 440 MHz 300 to 440 MHz
Supply Voltage 4.75 to 5.5 volts 4.75 to 5.5 volts 5.5 to 4.75 volts
Unlock Full Specs
to access all available technical data

Similar Products