Microchip Technology, Inc. Comparators MIC845HYC5-TR

Description
Comparator with Voltage Reference Push-Pull SC-70-5
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 576-2929-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-2929-2-ND
Comparators 576-2929-2-ND
Comparator with Voltage Reference Push-Pull SC-70-5

Comparator with Voltage Reference Push-Pull SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - MIC845HYC5-TR - MIC845HYC5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC845HYC5-TR
MIC845HYC5-TR
Linear - Linear - Comparators - MIC845HYC5-TR MIC845HYC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 003547-MIC845HYC5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Push-Pull Number of Elements: 1 Current - Quiescent (Max): 3μA Hysteresis: 40mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.75 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 003547-MIC845HYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Hysteresis: 40mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.75 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC845HYC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC845HYC5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC845HYC5-TR
IC COMPARATOR 1 W/VOLT REF SC70

IC COMPARATOR 1 W/VOLT REF SC70

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 576-2929-2-ND MIC845HYC5-TR MIC845HYC5-TR
Product Name Comparators Linear - Linear - Comparators - MIC845HYC5-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - LM106W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP14
View Details
CD4585B 4-Bit Magnitude Comparators - CD4585BPW - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - MCP6542T-I/SNCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers