Microchip Technology, Inc. Comparators MIC841HYMT-TR

Description
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
Request a Quote Datasheet
Description
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MIC841HYMT-CT-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MIC841HYMT-CT-ND
Comparators MIC841HYMT-CT-ND
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Buy Now Datasheet
Comparators - MIC841HYMT-DKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Buy Now Datasheet
Comparators - MIC841HYMT-TR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
MIC841HYMT-TR-ND
Comparators MIC841HYMT-TR-ND
Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)

Buy Now Datasheet
Linear - Linear - Comparators - MIC841HYMT-TR - MIC841HYMT-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC841HYMT-TR
MIC841HYMT-TR
Linear - Linear - Comparators - MIC841HYMT-TR MIC841HYMT-TR
Manufacturer: Microchip Technology Win Source Part Number: 927146-MIC841HYMT-TR Series: Teeny™ Operating Temperature Range: -40°C ~ 85°C Features: Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6) Package: 6-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC841 Categories: Integrated Circuits (ICs) Case / Package: 6-TDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC841HYMT-DKR, MIC841HYMTTR-ND, MIC841HYMTTR, MIC841HYMT-CT

Manufacturer: Microchip Technology
Win Source Part Number: 927146-MIC841HYMT-TR
Series: Teeny™
Operating Temperature Range: -40°C ~ 85°C
Features: Comparator with Voltage Reference Push-Pull 6-TDFN (1.6x1.6)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC841
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC841HYMT-DKR, MIC841HYMTTR-ND, MIC841HYMTTR, MIC841HYMT-CT

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC841HYMT-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC841HYMT-TR
Integrated Circuits (ICs) - Linear - Comparators MIC841HYMT-TR
IC COMPARATOR 1 W/VOLT REF 6TDFN

IC COMPARATOR 1 W/VOLT REF 6TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MIC841HYMT-CT-ND MIC841HYMT-TR MIC841HYMT-TR
Product Name Comparators Linear - Linear - Comparators - MIC841HYMT-TR Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS85 4-Bit Magnitude Comparators - JM38510/31101B2A - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
 - DM7131J - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP16
View Details
2 suppliers
Comparators - 1727-1769-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC
View Details
2 suppliers