Microchip Technology, Inc. Linear - Linear - Comparators - MIC6270YM5-TR MIC6270YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 103912-MIC6270YM5-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103912-MIC6270YM5-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC6270YM5-TR - MIC6270YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC6270YM5-TR
MIC6270YM5-TR
Linear - Linear - Comparators - MIC6270YM5-TR MIC6270YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 103912-MIC6270YM5-TR Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 1.2mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V

Manufacturer: Microchip Technology
Win Source Part Number: 103912-MIC6270YM5-TR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 1.2mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V

Buy Now Datasheet
Comparators - 576-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1315-2-ND
Comparators 576-1315-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - 576-1315-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1315-6-ND
Comparators 576-1315-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Comparators - 576-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
576-1315-1-ND
Comparators 576-1315-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC6270YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC6270YM5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC6270YM5-TR
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number MIC6270YM5-TR 576-1315-2-ND MIC6270YM5-TR
Product Name Linear - Linear - Comparators - MIC6270YM5-TR Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM3302DRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Package Type SOIC
View Details
Comparators - MCP6546T-E/OTCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Type Magnitude
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers