Microchip Technology, Inc. 8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer MD1730

Description
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes
Datasheet
Description
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer - MD1730 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer
MD1730
8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer MD1730
The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees. Additional Features • 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer • CW Output ±1V to ±8Vp-p with Low RON • -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz • 8-Bit Programmable Per-Channel Beamforming Phase Delay • 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz • Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS • LVCMOS 2.5V Logic for the Control I/O pins • Fast SPI Interface Supports up to 200 MHz • SPI Interface Supports Daisy Chaining and Broadcasting Modes

The MD1730 is an 8-channel ultra-low phase noise CW transmitter with integrated beamformer. It is designed for medical ultrasound imaging systems requiring high-performance CW Doppler mode. The MD1730 has a dedicated signal path designed to minimize phase noise to the output. In addition, it has a high-speed SPI interface that enables CW beamforming features. The outputs of the MD1730 can swing up to ±8V and each output has a separate programmable phase delay. Additionally, by programming the internal frequency divider register, the MD1730 can output different CW frequencies from a single clock source. For instance, when the input clock frequency is 160 MHz and the frequency divider is set to 16, an output CW frequency of 5 MHz can be obtained with a phase delay step size of 6.25 ns, which translates to an angular resolution of 11.25 degrees.

Additional Features

• 8-Channel Ultrasound Continuous Waveform (CW) Transmitter with Integrated Beamformer

• CW Output ±1V to ±8Vp-p with Low RON

• -160 dbc/Hz Ultra-Low Phase Noise at 1 kHz Offset and 5 MHz

• 8-Bit Programmable Per-Channel Beamforming Phase Delay

• 8-Bit Programmable Dividers for CW Frequency with Input Clock Frequency up to 250 Mhz

• Input Clock Compatible with LVDS/SSTL or Single-Ended LVCMOS

• LVCMOS 2.5V Logic for the Control I/O pins

• Fast SPI Interface Supports up to 200 MHz

• SPI Interface Supports Daisy Chaining and Broadcasting Modes

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transmitters
Product Number MD1730
Product Name 8-Ch. Ultra-Low Phase Noise Continuous Waveform Transmitter with Beamformer
Package Type Surface Mount; ['SQFN']
Unlock Full Specs
to access all available technical data

Similar Products

3.3 V Octal transceiver with direction pin; inverting; 3-state - 74LVT640PW,118 - Nexperia B.V.
Specs
Package Type SOT360-1 SOT360-1
Features RoHS
Operating Temperature 85.0 C (185.0 F)
View Details
3 suppliers
Rf Transmitter - 871-TQM6M4050 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Features RoHS
Supply Voltage 3 to 4.5 volts
View Details
Transmitter Subsystem - QBT - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications Radar Systems; RF Microwave
View Details
Wireless Universal Transmitter - RF I/O SW915 - steute
Specs
Output Power 10 dBm
Data Rate 66 kbps
Operating Frequency 915 MHz
View Details