Microchip Technology, Inc. Comparators MCP6541T-I/SN

Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - MCP6541T-I/SNDKR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Comparators - MCP6541T-I/SNTR-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Comparators - MCP6541T-I/SNCT-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MCP6541T-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MCP6541T-I/SN
Integrated Circuits (ICs) - Linear - Comparators MCP6541T-I/SN
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number MCP6541T-I/SNDKR-ND MCP6541T-I/SN
Product Name Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-2826-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM319 MWA - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V; Other
View Details
2 suppliers
9-bit Comparator - SY100S366 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Supply Voltage 5V
Logic Family LVPECL
Operating Current 115 mA
View Details