Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN MCP2562T-H/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 884156-MCP2562T-H/SN Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP2562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2562T-H/SNDKR, MCP2562T-H/SNTR, MCP2562T-H/SN-ND, MCP2562T-H/SNCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884156-MCP2562T-H/SN Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP2562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2562T-H/SNDKR, MCP2562T-H/SNTR, MCP2562T-H/SN-ND, MCP2562T-H/SNCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN - 884156-MCP2562T-H/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN
884156-MCP2562T-H/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN 884156-MCP2562T-H/SN
Manufacturer: Microchip Technology Win Source Part Number: 884156-MCP2562T-H/SN Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MCP2562 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2562T-H/SNDKR, MCP2562T-H/SNTR, MCP2562T-H/SN-ND, MCP2562T-H/SNCT

Manufacturer: Microchip Technology
Win Source Part Number: 884156-MCP2562T-H/SN
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP2562
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2562T-H/SNDKR, MCP2562T-H/SNTR, MCP2562T-H/SN-ND, MCP2562T-H/SNCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2562T-H/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2562T-H/SN
Drivers, Receivers, Transceivers MCP2562T-H/SN
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2562T-H/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2562T-H/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 884156-MCP2562T-H/SN MCP2562T-H/SN MCP2562T-H/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2562T-H/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - AM29834PC - 860919-AM29834PC - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details