Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/ML MCP25625-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 926643-MCP25625-E/ML Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP25625 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926643-MCP25625-E/ML Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP25625 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/ML - 926643-MCP25625-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/ML
926643-MCP25625-E/ML
Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/ML 926643-MCP25625-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 926643-MCP25625-E/ML Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP25625 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926643-MCP25625-E/ML
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - CANbus 28-QFN (6x6)
Package: 28-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP25625
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP25625-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP25625-E/ML
Drivers, Receivers, Transceivers MCP25625-E/ML
1/1 Transceiver CANbus 28-QFN (6x6)

1/1 Transceiver CANbus 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 926643-MCP25625-E/ML MCP25625-E/ML
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP25625-E/ML Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 28-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8485CP - 875819-ISL8485CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details