Manufacturer: Microchip Technology
Win Source Part Number: 852226-MCP2558FDT-H/
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Reel - TR
Family Name: MCP2558
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
1/1 Transceiver CANbus 8-SOIC
IC TRANSCEIVER 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 852226-MCP2558FDT-H/SN | MCP2558FDT-H/SN | MCP2558FDT-H/SN |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FDT-H/SN | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |