Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN MCP2558FD-H/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 852227-MCP2558FD-H/S N Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Family Name: MCP2558 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 852227-MCP2558FD-H/S N Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Family Name: MCP2558 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN - 852227-MCP2558FD-H/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN
852227-MCP2558FD-H/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN 852227-MCP2558FD-H/SN
Manufacturer: Microchip Technology Win Source Part Number: 852227-MCP2558FD-H/S N Features: 1/1 Transceiver - CANbus 8-SOIC Package: Tube Family Name: MCP2558 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 852227-MCP2558FD-H/SN
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: Tube
Family Name: MCP2558
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2558FD-H/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2558FD-H/SN
Drivers, Receivers, Transceivers MCP2558FD-H/SN
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2558FD-H/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2558FD-H/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 852227-MCP2558FD-H/SN MCP2558FD-H/SN MCP2558FD-H/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2558FD-H/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74HC640AN - 883711-MC74HC640AN - Win Source Electronics
Specs
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details