The MCP2557FD-H/SN is a high-speed CAN FD transceiver designed for automotive and industrial applications, supporting communication speeds of up to 8 Mbps. It features a maximum propagation delay of 120 ns, which enhances performance over longer bus lengths. The device includes a Silent mode that disables the transmitter, preventing disruptions in redundant systems and allowing for bus medium testing.
This transceiver meets stringent automotive design requirements, including compliance with ISO/DIS-11898-2:2015
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits(ICs)
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Protocol: CANbus
1/1 Transceiver CANbus 8-SOIC
IC TRANSCEIVER 1/1 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | MCP2557FD-H/SN | MCP2557FD-H/SN | |
| Product Name | Integrated Circuits(ICs) | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Operating Temperature | -40.0 to 150.0 C (-40.0 to 302.0 F) | -40.0 to 150.0 C (-40.0 to 302.0 F) | -40.0 to 150.0 C (-40.0 to 302.0 F) |