Microchip Technology, Inc. IC TXRX CAN 2.0 8MBPS 8SOIC MCP2542WFD-E/SN

Description
IC TXRX CAN 2.0 8MBPS 8SOIC
Description
IC TXRX CAN 2.0 8MBPS 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2542WFD-E/SN is a CAN FD transceiver designed for high-speed communication in automotive and industrial applications, supporting data rates up to 8 Mbps. It features a wake-up pattern (WUP) option that complies with ISO 11898-2:2016, allowing the device to wake up on specific CAN activity. The transceiver has a low standby current of 4 µA and is suitable for 12V and 24V systems. It provides robust protection against electrostatic discharge (ESD) up to ±13 kV and includes thermal shutdown protection to prevent damage from overheating. The device is qualified according to AEC-Q100 Rev. G, ensuring it meets stringent automotive design requirements. The MCP2542WFD-E/SN is available in an 8-lead SOIC package, making it a compact solution for various applications requiring reliable CAN communication.

Datasheet Summary
Powered by GS/AI

The MCP2542WFD-E/SN is a CAN FD transceiver designed for high-speed communication in automotive and industrial applications, supporting data rates up to 8 Mbps. It features a wake-up pattern (WUP) option that complies with ISO 11898-2:2016, allowing the device to wake up on specific CAN activity. The transceiver has a low standby current of 4 µA and is suitable for 12V and 24V systems. It provides robust protection against electrostatic discharge (ESD) up to ±13 kV and includes thermal shutdown protection to prevent damage from overheating. The device is qualified according to AEC-Q100 Rev. G, ensuring it meets stringent automotive design requirements. The MCP2542WFD-E/SN is available in an 8-lead SOIC package, making it a compact solution for various applications requiring reliable CAN communication.

Suppliers

Company
Product
Description
Supplier Links
IC TXRX CAN 2.0 8MBPS 8SOIC - 536-MCP2542WFD-E/SN - Utmel Electronic Limited
Hong Kong, China
IC TXRX CAN 2.0 8MBPS 8SOIC
536-MCP2542WFD-E/SN
IC TXRX CAN 2.0 8MBPS 8SOIC 536-MCP2542WFD-E/SN
IC TXRX CAN 2.0 8MBPS 8SOIC

IC TXRX CAN 2.0 8MBPS 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2542WFD-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2542WFD-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2542WFD-E/SN
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - MCP2542WFD-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2542WFD-E/SN
Drivers, Receivers, Transceivers MCP2542WFD-E/SN
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 536-MCP2542WFD-E/SN MCP2542WFD-E/SN MCP2542WFD-E/SN
Product Name IC TXRX CAN 2.0 8MBPS 8SOIC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features RoHS RoHS
Operating Temperature -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products