Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S18T-E/MJ MCP23S18T-E/MJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 884147-MCP23S18T-E/M J Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 MHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/MJDKR, MCP23S18T-E/MJCT, MCP23S18T-E/MJTR, MCP23S18T-E/MJ-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884147-MCP23S18T-E/M J Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 MHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/MJDKR, MCP23S18T-E/MJCT, MCP23S18T-E/MJTR, MCP23S18T-E/MJ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23S18T-E/MJ - 884147-MCP23S18T-E/MJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S18T-E/MJ
884147-MCP23S18T-E/MJ
Interface - Interface - I/O Expanders - MCP23S18T-E/MJ 884147-MCP23S18T-E/MJ
Manufacturer: Microchip Technology Win Source Part Number: 884147-MCP23S18T-E/M J Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 MHz 24-QFN (4x4) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S18T-E/MJDKR, MCP23S18T-E/MJCT, MCP23S18T-E/MJTR, MCP23S18T-E/MJ-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884147-MCP23S18T-E/MJ
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 16 SPI 10 MHz 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: MCP23S18
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23S18T-E/MJDKR, MCP23S18T-E/MJCT, MCP23S18T-E/MJTR, MCP23S18T-E/MJ-ND

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
MCP23S18T-E/MJ
Interface - I/O Expanders MCP23S18T-E/MJ
IC I/O EXPANDER SPI 16B 24QFN

IC I/O EXPANDER SPI 16B 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 884147-MCP23S18T-E/MJ MCP23S18T-E/MJ
Product Name Interface - Interface - I/O Expanders - MCP23S18T-E/MJ Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-4S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols I²C
View Details