Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S18-E/SO MCP23S18-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221023-MCP23S18-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: SPI Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MCP23S18-E/SP; MCP23S18-E/SS; MCP23S18T-E/SS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221023-MCP23S18-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: SPI Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MCP23S18-E/SP; MCP23S18-E/SS; MCP23S18T-E/SS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S18-E/SO
1221023-MCP23S18-E/SO
Interface - Interface - I/O Expanders - MCP23S18-E/SO 1221023-MCP23S18-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 1221023-MCP23S18-E/S O Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: SPI Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23S18 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MCP23S18-E/SP; MCP23S18-E/SS; MCP23S18T-E/SS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221023-MCP23S18-E/SO
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: SPI
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23S18
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MCP23S18-E/SP; MCP23S18-E/SS; MCP23S18T-E/SS;
Introduction Date: September 29, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - MCP23S18-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S18-E/SO
Interface - I/O Expanders MCP23S18-E/SO
IC I/O EXPANDER SPI 16B 28SOIC

IC I/O EXPANDER SPI 16B 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221023-MCP23S18-E/SO MCP23S18-E/SO
Product Name Interface - Interface - I/O Expanders - MCP23S18-E/SO Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - JLC1562BF - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI Express Control of PXI Express - PCIe-PXIe-8638 - ADLINK Technology Inc.
Specs
Bus Protocols PXI Express
View Details