Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S17T-E/SS MCP23S17T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221021-MCP23S17T-E/ SS Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: SPI Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP23S17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) The number of I/O: 16 Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221021-MCP23S17T-E/ SS Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: SPI Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP23S17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) The number of I/O: 16 Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23S17T-E/SS - 1221021-MCP23S17T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S17T-E/SS
1221021-MCP23S17T-E/SS
Interface - Interface - I/O Expanders - MCP23S17T-E/SS 1221021-MCP23S17T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 1221021-MCP23S17T-E/ SS Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Interface: SPI Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Clock Frequency: 10MHz Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCP23S17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) The number of I/O: 16 Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1221021-MCP23S17T-E/SS
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull
Interface: SPI
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Clock Frequency: 10MHz
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MCP23S17
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
The number of I/O: 16
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Shenzhen, China
Interface - I/O Expanders
MCP23S17T-E/SS
Interface - I/O Expanders MCP23S17T-E/SS
IC I/O EXPANDER SPI 16B 28SSOP

IC I/O EXPANDER SPI 16B 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221021-MCP23S17T-E/SS MCP23S17T-E/SS
Product Name Interface - Interface - I/O Expanders - MCP23S17T-E/SS Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x48 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 48
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details