Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S17T-E/ML MCP23S17T-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 844100-MCP23S17T-E/M L Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S17 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S17T-E/ML-ND, MCP23S17T-E/MLCT, MCP23S17T-E/MLDKR, MCP23S17T-E/MLTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844100-MCP23S17T-E/M L Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S17 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S17T-E/ML-ND, MCP23S17T-E/MLCT, MCP23S17T-E/MLDKR, MCP23S17T-E/MLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S17T-E/ML
844100-MCP23S17T-E/ML
Interface - Interface - I/O Expanders - MCP23S17T-E/ML 844100-MCP23S17T-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 844100-MCP23S17T-E/M L Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 16 SPI 10 28-QFN (6x6) Package: 28-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Number of I/O: 16 Family Name: MCP23S17 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP23S17T-E/ML-ND, MCP23S17T-E/MLCT, MCP23S17T-E/MLDKR, MCP23S17T-E/MLTR

Manufacturer: Microchip Technology
Win Source Part Number: 844100-MCP23S17T-E/ML
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 16 SPI 10 28-QFN (6x6)
Package: 28-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 16
Family Name: MCP23S17
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP23S17T-E/ML-ND, MCP23S17T-E/MLCT, MCP23S17T-E/MLDKR, MCP23S17T-E/MLTR

Buy Now Datasheet
Interface - I/O Expanders - MCP23S17T-E/ML - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S17T-E/ML
Interface - I/O Expanders MCP23S17T-E/ML
IC I/O EXPANDER SPI 16B 28QFN

IC I/O EXPANDER SPI 16B 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 844100-MCP23S17T-E/ML MCP23S17T-E/ML
Product Name Interface - Interface - I/O Expanders - MCP23S17T-E/ML Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - JLC1562BF - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details