Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S17-E/ML MCP23S17-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 208199-MCP23S17-E/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S17-E/SO; MCP23S17T-E/ML; MCP23S17-E/SP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208199-MCP23S17-E/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S17-E/SO; MCP23S17T-E/ML; MCP23S17-E/SP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23S17-E/ML - 208199-MCP23S17-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S17-E/ML
208199-MCP23S17-E/ML
Interface - Interface - I/O Expanders - MCP23S17-E/ML 208199-MCP23S17-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 208199-MCP23S17-E/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 10MHz Alternative Parts (Cross-Reference): MCP23S17-E/SO; MCP23S17T-E/ML; MCP23S17-E/SP; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 208199-MCP23S17-E/ML
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-QFN (6x6)
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 10MHz
Alternative Parts (Cross-Reference): MCP23S17-E/SO; MCP23S17T-E/ML; MCP23S17-E/SP;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - I/O Expanders - MCP23S17-E/ML - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S17-E/ML
Interface - I/O Expanders MCP23S17-E/ML
IC I/O EXPANDER SPI 16B 28QFN

IC I/O EXPANDER SPI 16B 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 208199-MCP23S17-E/ML MCP23S17-E/ML
Product Name Interface - Interface - I/O Expanders - MCP23S17-E/ML Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Microchip Technology, Inc.
Specs
Bus Protocols I²C, SMBus
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details