Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23S09-E/MG MCP23S09-E/MG

Description
Manufacturer: Microchip Technology Win Source Part Number: 926634-MCP23S09-E/MG Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 SPI 10 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Number of I/O: 8 Family Name: MCP23S09 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926634-MCP23S09-E/MG Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 SPI 10 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Number of I/O: 8 Family Name: MCP23S09 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23S09-E/MG
926634-MCP23S09-E/MG
Interface - Interface - I/O Expanders - MCP23S09-E/MG 926634-MCP23S09-E/MG
Manufacturer: Microchip Technology Win Source Part Number: 926634-MCP23S09-E/MG Operating Temperature Range: -40°C ~ 125°C Features: I/O Expander 8 SPI 10 16-QFN (3x3) Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Number of I/O: 8 Family Name: MCP23S09 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 120 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926634-MCP23S09-E/MG
Operating Temperature Range: -40°C ~ 125°C
Features: I/O Expander 8 SPI 10 16-QFN (3x3)
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Number of I/O: 8
Family Name: MCP23S09
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - I/O Expanders - MCP23S09-E/MG - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S09-E/MG
Interface - I/O Expanders MCP23S09-E/MG
IC I/O EXPANDER SPI 8B 16QFN

IC I/O EXPANDER SPI 8B 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 926634-MCP23S09-E/MG MCP23S09-E/MG
Product Name Interface - Interface - I/O Expanders - MCP23S09-E/MG Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 2x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
PCI Express Control of PXI/CompactPCI - PCIe-8560/PXI-8565 - ADLINK Technology Inc.
Specs
Bus Protocols cPCI/PXI
View Details