Microchip Technology, Inc. Interface - I/O Expanders MCP23S08-E/SO

Description
IC I/O EXPANDER SPI 8B 18SOIC
Description
IC I/O EXPANDER SPI 8B 18SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP23S08-E/SO is an 8-bit I/O expander with a high-speed SPI interface, capable of operating at speeds up to 10 MHz. It features eight bidirectional I/O pins that default to input mode, allowing for flexible configuration in various applications. The device supports up to four devices on the same bus through the use of hardware address pins and a single chip select line. It includes a configurable interrupt output pin, which can be set as active-high, active-low, or open-drain, and supports interrupt-on-change functionality. The MCP23S08-E/SO operates within a voltage range of 1.8V to 5.5V and is rated for a wide temperature range of -40°C to +125°C. It has a low standby current of 1 µA (maximum), making it suitable for power-sensitive applications. The device is available in multiple package types, including an 18-pin SOIC package, which is ideal for space-constrained designs. This I/O expander is a practical choice for engineers looking to increase the number of I/O ports in their projects while maintaining efficient communication and low power consumption.

Datasheet Summary
Powered by GS/AI

The MCP23S08-E/SO is an 8-bit I/O expander with a high-speed SPI interface, capable of operating at speeds up to 10 MHz. It features eight bidirectional I/O pins that default to input mode, allowing for flexible configuration in various applications. The device supports up to four devices on the same bus through the use of hardware address pins and a single chip select line. It includes a configurable interrupt output pin, which can be set as active-high, active-low, or open-drain, and supports interrupt-on-change functionality. The MCP23S08-E/SO operates within a voltage range of 1.8V to 5.5V and is rated for a wide temperature range of -40°C to +125°C. It has a low standby current of 1 µA (maximum), making it suitable for power-sensitive applications. The device is available in multiple package types, including an 18-pin SOIC package, which is ideal for space-constrained designs. This I/O expander is a practical choice for engineers looking to increase the number of I/O ports in their projects while maintaining efficient communication and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Interface - I/O Expanders - MCP23S08-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23S08-E/SO
Interface - I/O Expanders MCP23S08-E/SO
IC I/O EXPANDER SPI 8B 18SOIC

IC I/O EXPANDER SPI 8B 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Bus Expanders
Product Number MCP23S08-E/SO
Product Name Interface - I/O Expanders
Bus Protocols SPI
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9701HF118 - Lingto Electronic Limited
Specs
Bus Protocols SPI Serial
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details