Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23018-E/MJ MCP23018-E/MJ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221016-MCP23018-E/M J Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): PCA9671D,112; PCA9673BQ; PCA9671BS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221016-MCP23018-E/M J Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): PCA9671D,112; PCA9673BQ; PCA9671BS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23018-E/MJ - 1221016-MCP23018-E/MJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23018-E/MJ
1221016-MCP23018-E/MJ
Interface - Interface - I/O Expanders - MCP23018-E/MJ 1221016-MCP23018-E/MJ
Manufacturer: Microchip Technology Win Source Part Number: 1221016-MCP23018-E/M J Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23018 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 3.4MHz Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): PCA9671D,112; PCA9673BQ; PCA9671BS; Introduction Date: September 29, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221016-MCP23018-E/MJ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23018
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 3.4MHz
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): PCA9671D,112; PCA9673BQ; PCA9671BS;
Introduction Date: September 29, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
MCP23018-E/MJ
Interface - I/O Expanders MCP23018-E/MJ
IC I/O EXPANDER I2C 16B 24QFN

IC I/O EXPANDER I2C 16B 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221016-MCP23018-E/MJ MCP23018-E/MJ
Product Name Interface - Interface - I/O Expanders - MCP23018-E/MJ Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - MCP23009T-E/MG - Lingto Electronic Limited
Specs
Bus Protocols I²C
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details