Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23017T-E/SO MCP23017T-E/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 089825-MCP23017T-E/S O Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23017T-E/ML; MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 089825-MCP23017T-E/S O Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23017T-E/ML; MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23017T-E/SO - 089825-MCP23017T-E/SO - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23017T-E/SO
089825-MCP23017T-E/SO
Interface - Interface - I/O Expanders - MCP23017T-E/SO 089825-MCP23017T-E/SO
Manufacturer: Microchip Technology Win Source Part Number: 089825-MCP23017T-E/S O Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 28-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Alternative Parts (Cross-Reference): MCP23017T-E/ML; MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089825-MCP23017T-E/SO
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Alternative Parts (Cross-Reference): MCP23017T-E/ML; MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - MCP23017T-E/SO - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23017T-E/SO
Interface - I/O Expanders MCP23017T-E/SO
IC I/O EXPANDER I2C 16B 28SOIC

IC I/O EXPANDER I2C 16B 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 089825-MCP23017T-E/SO MCP23017T-E/SO
Product Name Interface - Interface - I/O Expanders - MCP23017T-E/SO Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details