Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23017T-E/ML MCP23017T-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221013-MCP23017T-E/ ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-VQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221013-MCP23017T-E/ ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-VQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23017T-E/ML
1221013-MCP23017T-E/ML
Interface - Interface - I/O Expanders - MCP23017T-E/ML 1221013-MCP23017T-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1221013-MCP23017T-E/ ML Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-VQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1221013-MCP23017T-E/ML
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 28-VQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1.7MHz
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/SO;
Introduction Date: June 23, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - MCP23017T-E/ML - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23017T-E/ML
Interface - I/O Expanders MCP23017T-E/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221013-MCP23017T-E/ML MCP23017T-E/ML
Product Name Interface - Interface - I/O Expanders - MCP23017T-E/ML Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Protocols I²C
View Details
PCIe-to-PCI Expansion System - PCES-8581-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details