Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23017-E/SP MCP23017-E/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221012-MCP23017-E/S P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-DIP (0.300", 7.62mm) Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/ML; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Automotive, Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, LED Lighting, Industrial, Motor Drive & Control
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221012-MCP23017-E/S P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-DIP (0.300", 7.62mm) Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/ML; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Automotive, Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, LED Lighting, Industrial, Motor Drive & Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23017-E/SP - 1221012-MCP23017-E/SP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23017-E/SP
1221012-MCP23017-E/SP
Interface - Interface - I/O Expanders - MCP23017-E/SP 1221012-MCP23017-E/SP
Manufacturer: Microchip Technology Win Source Part Number: 1221012-MCP23017-E/S P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Features: POR Package: 28-DIP (0.300", 7.62mm) Output Type: Push-Pull Operating Supply Voltage: 1.8 V ~ 5.5 V Interface: I2C Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23017 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Clock Frequency: 1.7MHz Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/ML; Introduction Date: June 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Automotive, Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, LED Lighting, Industrial, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 1221012-MCP23017-E/SP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Features: POR
Package: 28-DIP (0.300", 7.62mm)
Output Type: Push-Pull
Operating Supply Voltage: 1.8 V ~ 5.5 V
Interface: I2C
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23017
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Clock Frequency: 1.7MHz
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): MCP23017-E/SS; MCP23017T-E/SS; MCP23017T-E/ML;
Introduction Date: June 23, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Automotive, Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development, LED Lighting, Industrial, Motor Drive & Control

Buy Now Datasheet
Interface - I/O Expanders - MCP23017-E/SP - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23017-E/SP
Interface - I/O Expanders MCP23017-E/SP
IC I/O EXPANDER I2C 16B 28SDIP

IC I/O EXPANDER I2C 16B 28SDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 1221012-MCP23017-E/SP MCP23017-E/SP
Product Name Interface - Interface - I/O Expanders - MCP23017-E/SP Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 2x28 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 28
View Details
Interface - I/O Expanders - MCP25055-I/P - Lingto Electronic Limited
Specs
Bus Protocols CAN (1-Wire)
View Details