Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23016-I/ML MCP23016-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 044632-MCP23016-I/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23016 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): MCP23016T-I/SOG; MCP23016-I/SSG; MCP23016-I/P; MCP23016-I/SOG; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044632-MCP23016-I/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23016 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): MCP23016T-I/SOG; MCP23016-I/SSG; MCP23016-I/P; MCP23016-I/SOG; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23016-I/ML - 044632-MCP23016-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23016-I/ML
044632-MCP23016-I/ML
Interface - Interface - I/O Expanders - MCP23016-I/ML 044632-MCP23016-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 044632-MCP23016-I/ML Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 25mA Interrupt Output: Yes Family Name: MCP23016 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (6x6) Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): MCP23016T-I/SOG; MCP23016-I/SSG; MCP23016-I/P; MCP23016-I/SOG; Introduction Date: November 25, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 044632-MCP23016-I/ML
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Family Name: MCP23016
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (6x6)
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): MCP23016T-I/SOG; MCP23016-I/SSG; MCP23016-I/P; MCP23016-I/SOG;
Introduction Date: November 25, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - I/O Expanders - MCP23016-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - I/O Expanders
MCP23016-I/ML
Interface - I/O Expanders MCP23016-I/ML
IC I/O EXPANDER I2C 16B 28QFN

IC I/O EXPANDER I2C 16B 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 044632-MCP23016-I/ML MCP23016-I/ML
Product Name Interface - Interface - I/O Expanders - MCP23016-I/ML Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

SAS Expander - 3x40 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 40
View Details
Modbus Serial Port Expander - 4102-MBS3-MBM - ProSoft Technology, Inc.
Specs
Bus Protocols Modbus
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
Specs
Bus Protocols CAN V2.0b
View Details