Microchip Technology, Inc. Interface - Interface - I/O Expanders - MCP23008T-E/SS MCP23008T-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 091221-MCP23008T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 091221-MCP23008T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - MCP23008T-E/SS - 091221-MCP23008T-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - MCP23008T-E/SS
091221-MCP23008T-E/SS
Interface - Interface - I/O Expanders - MCP23008T-E/SS 091221-MCP23008T-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 091221-MCP23008T-E/S S Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.8 V to 5.5 V Max Frequency: 1.7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091221-MCP23008T-E/SS
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Max Frequency: 1.7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - I/O Expanders
MCP23008T-E/SS
Interface - I/O Expanders MCP23008T-E/SS
IC I/O EXPANDER 8BIT I2C 20-SSOP

IC I/O EXPANDER 8BIT I2C 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Bus Expanders Bus Expanders
Product Number 091221-MCP23008T-E/SS MCP23008T-E/SS
Product Name Interface - Interface - I/O Expanders - MCP23008T-E/SS Interface - I/O Expanders
Bus Protocols I²C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCA9539D,118 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
SAS Expander - 3x36 - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 36
View Details
Specs
Bus Protocols I²C
View Details