Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2050-500E/MQ MCP2050-500E/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 884138-MCP2050-500E/ MQ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 20-VQFN (5x5) Package: 20-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP2050 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 884138-MCP2050-500E/ MQ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 20-VQFN (5x5) Package: 20-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP2050 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP2050-500E/MQ is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications Version 1.3 and 2.1, as well as SAE J2602-2. It supports baud rates up to 20 kBaud and operates within a supply voltage range of 6.0V to 18.0V, with a maximum continuous input voltage of 30V. The device features robust protection against load dump transients up to 43V and is designed to withstand high electromagnetic interference (EMI) and electrostatic discharge (ESD) events, with a rating of ¬±15 kV for LBUS and VBB pins. The MCP2050 includes an on-chip voltage regulator that provides either 5.0V or 3.3V output at 70 mA, along with a programmable windowed watchdog timer (WWDT) and two low-power modes to minimize quiescent current. The device operates effectively across an extended temperature range of -40¬8C to +125¬8C, making it suitable for harsh environments. It also features a wake-up function triggered by LIN bus activity or a local wake input, enhancing its utility in automotive applications. The MCP2050 is available in a compact 20-pin QFN package, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MCP2050-500E/MQ is a LIN transceiver designed for automotive and industrial applications, compliant with LIN Bus Specifications Version 1.3 and 2.1, as well as SAE J2602-2. It supports baud rates up to 20 kBaud and operates within a supply voltage range of 6.0V to 18.0V, with a maximum continuous input voltage of 30V. The device features robust protection against load dump transients up to 43V and is designed to withstand high electromagnetic interference (EMI) and electrostatic discharge (ESD) events, with a rating of ¬±15 kV for LBUS and VBB pins. The MCP2050 includes an on-chip voltage regulator that provides either 5.0V or 3.3V output at 70 mA, along with a programmable windowed watchdog timer (WWDT) and two low-power modes to minimize quiescent current. The device operates effectively across an extended temperature range of -40¬8C to +125¬8C, making it suitable for harsh environments. It also features a wake-up function triggered by LIN bus activity or a local wake input, enhancing its utility in automotive applications. The MCP2050 is available in a compact 20-pin QFN package, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2050-500E/MQ - 884138-MCP2050-500E/MQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2050-500E/MQ
884138-MCP2050-500E/MQ
Interface - Interface - Drivers, Receivers, Transceivers - MCP2050-500E/MQ 884138-MCP2050-500E/MQ
Manufacturer: Microchip Technology Win Source Part Number: 884138-MCP2050-500E/ MQ Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 20-VQFN (5x5) Package: 20-VQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MCP2050 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884138-MCP2050-500E/MQ
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus 20-VQFN (5x5)
Package: 20-VQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP2050
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2050-500E/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2050-500E/MQ
Drivers, Receivers, Transceivers MCP2050-500E/MQ
1/1 Transceiver Half LINbus 20-VQFN (5x5)

1/1 Transceiver Half LINbus 20-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 884138-MCP2050-500E/MQ MCP2050-500E/MQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2050-500E/MQ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details