Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2025-330E/P

Description
Win Source Part Number: 1039172-MCP2025-330E /P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2025-500E/P; MCP2003-E/P; MCP2021-500E/P; DS8921N/NOPB; DS75176BTN/NOPB; DS75176BN/NOPBMCP202 5-330E/P.; MCP2025-330EP; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2025330EP Base Product Number: MCP2025
Request a Quote Datasheet
Description
Win Source Part Number: 1039172-MCP2025-330E /P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2025-500E/P; MCP2003-E/P; MCP2021-500E/P; DS8921N/NOPB; DS75176BTN/NOPB; DS75176BN/NOPBMCP202 5-330E/P.; MCP2025-330EP; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2025330EP Base Product Number: MCP2025
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1039172-MCP2025-330E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1039172-MCP2025-330E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1039172-MCP2025-330E/P
Win Source Part Number: 1039172-MCP2025-330E /P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2025-500E/P; MCP2003-E/P; MCP2021-500E/P; DS8921N/NOPB; DS75176BTN/NOPB; DS75176BN/NOPBMCP202 5-330E/P.; MCP2025-330EP; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2025330EP Base Product Number: MCP2025

Win Source Part Number: 1039172-MCP2025-330E/P
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 60
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV
Voltage - Supply: 6V ~ 18V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): UCC2972N; MCP2025-500E/P; MCP2003-E/P; MCP2021-500E/P; DS8921N/NOPB; DS75176BTN/NOPB; DS75176BN/NOPBMCP2025-330E/P.; MCP2025-330EP;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2025330EP
Base Product Number: MCP2025

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2025-330E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2025-330E/P
Drivers, Receivers, Transceivers MCP2025-330E/P
1/1 Transceiver Half LINbus 8-PDIP

1/1 Transceiver Half LINbus 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2025-330E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2025-330E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2025-330E/P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1039172-MCP2025-330E/P MCP2025-330E/P MCP2025-330E/P
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type 8-DIP (0.300", 7.62mm) 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3245CAZ - 874167-ICL3245CAZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details