Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/SL MCP2022-330E/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 926629-MCP2022-330E/ SL Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 926629-MCP2022-330E/ SL Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/SL - 926629-MCP2022-330E/SL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/SL
926629-MCP2022-330E/SL
Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/SL 926629-MCP2022-330E/SL
Manufacturer: Microchip Technology Win Source Part Number: 926629-MCP2022-330E/ SL Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: MCP2022 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 57 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926629-MCP2022-330E/SL
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP2022
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2022-330E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2022-330E/SL
Drivers, Receivers, Transceivers MCP2022-330E/SL
1/1 Transceiver Half LINbus 14-SOIC

1/1 Transceiver Half LINbus 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 926629-MCP2022-330E/SL MCP2022-330E/SL
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2022-330E/SL Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details