Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/MD MCP2021T-330E/MD

Description
Manufacturer: Microchip Technology Win Source Part Number: 884135-MCP2021T-330E /MD Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2021 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2021T-330E/MD-ND, MCP2021T-330E/MDTR, MCP2021T-330E/MDDKR, MCP2021T-330E/MDCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884135-MCP2021T-330E /MD Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2021 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2021T-330E/MD-ND, MCP2021T-330E/MDTR, MCP2021T-330E/MDDKR, MCP2021T-330E/MDCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/MD - 884135-MCP2021T-330E/MD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/MD
884135-MCP2021T-330E/MD
Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/MD 884135-MCP2021T-330E/MD
Manufacturer: Microchip Technology Win Source Part Number: 884135-MCP2021T-330E /MD Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver Half LINbus 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP2021 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP2021T-330E/MD-ND, MCP2021T-330E/MDTR, MCP2021T-330E/MDDKR, MCP2021T-330E/MDCT

Manufacturer: Microchip Technology
Win Source Part Number: 884135-MCP2021T-330E/MD
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver Half LINbus 8-DFN (4x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP2021
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP2021T-330E/MD-ND, MCP2021T-330E/MDTR, MCP2021T-330E/MDDKR, MCP2021T-330E/MDCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2021T-330E/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2021T-330E/MD
Drivers, Receivers, Transceivers MCP2021T-330E/MD
1/1 Transceiver Half LINbus 8-DFN (4x4)

1/1 Transceiver Half LINbus 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 884135-MCP2021T-330E/MD MCP2021T-330E/MD
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2021T-330E/MD Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details