Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2021-500E/MD

Description
Win Source Part Number: 1016229-MCP2021-500E /MD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 91 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2021
Request a Quote Datasheet
Description
Win Source Part Number: 1016229-MCP2021-500E /MD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 91 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2021
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1016229-MCP2021-500E/MD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1016229-MCP2021-500E/MD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1016229-MCP2021-500E/MD
Win Source Part Number: 1016229-MCP2021-500E /MD Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 91 Mounting: SMD (SMT) Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 18V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2021

Win Source Part Number: 1016229-MCP2021-500E/MD
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV
Voltage - Supply: 6V ~ 18V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2021

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2021-500E/MD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2021-500E/MD
Drivers, Receivers, Transceivers MCP2021-500E/MD
1/1 Transceiver Half LINbus 8-DFN (4x4)

1/1 Transceiver Half LINbus 8-DFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1016229-MCP2021-500E/MD MCP2021-500E/MD
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details