Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN MCP2004A-E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220991-MCP2004A-E/S N Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX13020ASA+; MAX13021ASA; MAX13021ASA+T; Introduction Date: March 29, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220991-MCP2004A-E/S N Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX13020ASA+; MAX13021ASA; MAX13021ASA+T; Introduction Date: March 29, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN - 1220991-MCP2004A-E/SN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN
1220991-MCP2004A-E/SN
Interface - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN 1220991-MCP2004A-E/SN
Manufacturer: Microchip Technology Win Source Part Number: 1220991-MCP2004A-E/S N Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 6 V ~ 27 V Protocol: LIN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175mV Family Name: MCP2004A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX13020ASA+; MAX13021ASA; MAX13021ASA+T; Introduction Date: March 29, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1220991-MCP2004A-E/SN
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 6 V ~ 27 V
Protocol: LIN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175mV
Family Name: MCP2004A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX13020ASA+; MAX13021ASA; MAX13021ASA+T;
Introduction Date: March 29, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2004A-E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2004A-E/SN
Drivers, Receivers, Transceivers MCP2004A-E/SN
1/1 Transceiver Half LINbus 8-SOIC

1/1 Transceiver Half LINbus 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2004A-E/SN
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2004A-E/SN
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1220991-MCP2004A-E/SN MCP2004A-E/SN MCP2004A-E/SN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MCP2004A-E/SN Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5-10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Applications Military / Defense
Package Type QFN 7x5
Features RoHS
View Details