Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2003BT-H/MF

Description
Win Source Part Number: 1382861-MCP2003BT-H/ MF Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Voltage - Supply: 5.5V ~ 30V Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2003 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382861-MCP2003BT-H/ MF Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Voltage - Supply: 5.5V ~ 30V Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2003 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1382861-MCP2003BT-H/MF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1382861-MCP2003BT-H/MF
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1382861-MCP2003BT-H/MF
Win Source Part Number: 1382861-MCP2003BT-H/ MF Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 3,300 pcs Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Data Rate: 20kBaud Voltage - Supply: 5.5V ~ 30V Mounting Type: Surface Mount Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MCP2003 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382861-MCP2003BT-H/MF
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 3,300 pcs
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Data Rate: 20kBaud
Voltage - Supply: 5.5V ~ 30V
Mounting Type: Surface Mount
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP2003
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2003BT-H/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2003BT-H/MF
Drivers, Receivers, Transceivers MCP2003BT-H/MF
1/1 Transceiver Half LINbus 8-DFN (3x3)

1/1 Transceiver Half LINbus 8-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1382861-MCP2003BT-H/MF MCP2003BT-H/MF
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 8-VDFN Exposed Pad Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

 - 55118J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details