Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2003-E/P

Description
Win Source Part Number: 961182-MCP2003-E/P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 27V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2562-E/P; MCP2561-E/P; MCP2004-E/P; SP485ECP-L; SP485REP-L; DS96176CNMCP2003-EP; MCP2003E/P; MCP2003EP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2003EP Base Product Number: MCP2003
Request a Quote Datasheet
Description
Win Source Part Number: 961182-MCP2003-E/P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 27V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2562-E/P; MCP2561-E/P; MCP2004-E/P; SP485ECP-L; SP485REP-L; DS96176CNMCP2003-EP; MCP2003E/P; MCP2003EP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2003EP Base Product Number: MCP2003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 961182-MCP2003-E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
961182-MCP2003-E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 961182-MCP2003-E/P
Win Source Part Number: 961182-MCP2003-E/P Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 60 Protocol: LINbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 175 mV Voltage - Supply: 6V ~ 27V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): UCC2972N; MCP2562-E/P; MCP2561-E/P; MCP2004-E/P; SP485ECP-L; SP485REP-L; DS96176CNMCP2003-EP; MCP2003E/P; MCP2003EP; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP2003EP Base Product Number: MCP2003

Win Source Part Number: 961182-MCP2003-E/P
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 60
Protocol: LINbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 175 mV
Voltage - Supply: 6V ~ 27V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): UCC2972N; MCP2562-E/P; MCP2561-E/P; MCP2004-E/P; SP485ECP-L; SP485REP-L; DS96176CNMCP2003-EP; MCP2003E/P; MCP2003EP;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP2003EP
Base Product Number: MCP2003

Buy Now Datasheet
Drivers, Receivers, Transceivers - MCP2003-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
MCP2003-E/P
Drivers, Receivers, Transceivers MCP2003-E/P
1/1 Transceiver Half LINbus 8-PDIP

1/1 Transceiver Half LINbus 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MCP2003-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MCP2003-E/P
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MCP2003-E/P
IC TRANSCEIVER HALF 1/1 8DIP

IC TRANSCEIVER HALF 1/1 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 961182-MCP2003-E/P MCP2003-E/P MCP2003-E/P
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type 8-DIP (0.300", 7.62mm) 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3110 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details