Microchip Technology, Inc. Micropower Voltage Detector MCP112

Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Packaging: SC70-3, SOT23-3, TO92-3
Datasheet
Description
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Packaging: SC70-3, SOT23-3, TO92-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Detector - MCP112 - Microchip Technology, Inc.
Chandler, AZ, United States
Micropower Voltage Detector
MCP112
Micropower Voltage Detector MCP112
The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level. Additional Features Precise Detection Thresholds: 1.5% Low Current Drain: Typ. 1uA Wide Detection Range: 1.9V to 4.63V Packaging: SC70-3, SOT23-3, TO92-3

The MCP111/112 Series are CMOS voltage detectors are well suited for portable, consumer electrics applications due to the extremely low 1uA operating current and small surface-mount packaging. These devices are designed to hold the microcontroller in reset until the supply voltage reaches a predetermined operating level. These devices also protect against brownout conditions that occur as a result of the supply voltage dropping below a tolerable level.

Additional Features

    • Precise Detection Thresholds: 1.5%
    • Low Current Drain: Typ. 1uA
    • Wide Detection Range: 1.9V to 4.63V
    • Packaging: SC70-3, SOT23-3, TO92-3
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Electrical Voltage Sensors
Product Number MCP112
Product Name Micropower Voltage Detector
Voltage 1.87 to 4.56 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
Voltage Transducer 4500 VDC - P45000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 4500 volts
Voltage Type DCVoltage
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Voltage Sensor - Model 160BR240 - Time Mark Corporation
Specs
Electrical Output "Output" is a switch or alarm signal
Features Visual Indicators or Display
Voltage 160 to 250 volts
View Details