Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8810-AKZE LAN8810-AKZE

Description
Manufacturer: Microchip Technology Win Source Part Number: 122198-LAN8810-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 122198-LAN8810-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810-AKZE - 122198-LAN8810-AKZE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810-AKZE
122198-LAN8810-AKZE
Interface - Interface - Drivers, Receivers, Transceivers - LAN8810-AKZE 122198-LAN8810-AKZE
Manufacturer: Microchip Technology Win Source Part Number: 122198-LAN8810-AKZE Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: GMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-QFN (10x10) Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 122198-LAN8810-AKZE
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: GMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-QFN (10x10)
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8810-AKZE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8810-AKZE
Drivers, Receivers, Transceivers LAN8810-AKZE
4/4 Transceiver Full GMII 72-QFN (10x10)

4/4 Transceiver Full GMII 72-QFN (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 122198-LAN8810-AKZE LAN8810-AKZE
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8810-AKZE Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 72-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MAX3471CUA - 881594-MAX3471CUA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details