Manufacturer: Microchip Technology
Win Source Part Number: 848594-LAN8742-CZ-TR
Series: flexPWR™
Features: 1/1 Transceiver Full RMII 24-SQFN (4x4)
Package: Reel - TR
Part Status: Obsolete
Family Name: LAN8742
Categories: Integrated Circuits (ICs)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
1/1 Transceiver Full RMII 24-SQFN (4x4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 848594-LAN8742-CZ-TR | LAN8742-CZ-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LAN8742-CZ-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |