Microchip Technology, Inc. 10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface LAN8710A

Description
Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40% lower power consumption than existing Microchip transceivers. The LAN8710A/LAN8710Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8710A/LAN8710Ai connect to the MAC layer using a variable voltage, digital standard MII or RMII interface, These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8710A: 5x5mm 32-pin QFN package (MII/RMII) *NOTE: The package suffix '-ABC' indicates a Sawn QFN (SQFN) package. This is the recommended package Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial
Request a Quote Datasheet
Description
Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40% lower power consumption than existing Microchip transceivers. The LAN8710A/LAN8710Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8710A/LAN8710Ai connect to the MAC layer using a variable voltage, digital standard MII or RMII interface, These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8710A: 5x5mm 32-pin QFN package (MII/RMII) *NOTE: The package suffix '-ABC' indicates a Sawn QFN (SQFN) package. This is the recommended package Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface - LAN8710A - Microchip Technology, Inc.
Chandler, AZ, United States
10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface
LAN8710A
10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface LAN8710A
Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40% lower power consumption than existing Microchip transceivers. The LAN8710A/LAN8710Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs. The LAN8710A/LAN8710Ai connect to the MAC layer using a variable voltage, digital standard MII or RMII interface, These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options. Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. Additional Features Highlights Integrated 1.2V linear regulator Incorporates flexPWR® technology Industry leading power consumption Up to 40% reduction from existing Microchip solutions Flexible I/O voltage range from 3.6V to 1.6V Extremely low energy detect standby mode Low-Cost 25MHz crystal for MII/RMII Industrial and extended commercial temperature range options available Compact package options: LAN8710A: 5x5mm 32-pin QFN package (MII/RMII) *NOTE: The package suffix '-ABC' indicates a Sawn QFN (SQFN) package. This is the recommended package Target Applications High-definition TV (HDTVs) Set-top Boxes (STBs) Digital Video Recorders (DVRs) Personal Video Recorders (PVRs) Network Printers and Servers Gaming Consoles Telecommunications POS Terminals Industrial

Microchip's LAN8710A/LAN8710Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8710A/LAN8710Ai are the industry's smallest footprint solution with up to 40% lower power consumption than existing Microchip transceivers. The LAN8710A/LAN8710Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs.

The LAN8710A/LAN8710Ai connect to the MAC layer using a variable voltage, digital standard MII or RMII interface, These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options.

Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.

†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.

Additional Features

    Highlights
    • Integrated 1.2V linear regulator
    • Incorporates flexPWR® technology
      • Industry leading power consumption
        • Up to 40% reduction from existing Microchip solutions
      • Flexible I/O voltage range from 3.6V to 1.6V
      • Extremely low energy detect standby mode
    • Low-Cost 25MHz crystal for MII/RMII
    • Industrial and extended commercial temperature range options available
    • Compact package options:
      • LAN8710A: 5x5mm 32-pin QFN package (MII/RMII)
      • *NOTE: The package suffix '-ABC' indicates a Sawn QFN (SQFN) package. This is the recommended package
    Target Applications
    • High-definition TV (HDTVs)
    • Set-top Boxes (STBs)
    • Digital Video Recorders (DVRs)
    • Personal Video Recorders (PVRs)
    • Network Printers and Servers
    • Gaming Consoles
    • Telecommunications
    • POS Terminals
    • Industrial
Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A - 74842-LAN8710A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A
74842-LAN8710A
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A 74842-LAN8710A
Manufacturer: Microchip Technology Win Source Part Number: 74842-LAN8710A Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 74842-LAN8710A
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category RF Transceivers RF Transceivers
Product Number LAN8710A 74842-LAN8710A
Product Name 10/100 Base-T/TX Ethernet Transceiver with MII/RMII Interface Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A
Package Type Surface Mount; ['QFN', 'VQFN'] Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details