Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK LAN8710A-EZK

Description
Manufacturer: Microchip Technology Win Source Part Number: 1195018-LAN8710A-EZK Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1195018-LAN8710A-EZK Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK - 1195018-LAN8710A-EZK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK
1195018-LAN8710A-EZK
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK 1195018-LAN8710A-EZK
Manufacturer: Microchip Technology Win Source Part Number: 1195018-LAN8710A-EZK Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Categories: Integrated Circuits Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.smsc.com Manufacturer Package: 32-VFQFN Exposed Pad Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: LAN8710A Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.6V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1195018-LAN8710A-EZK
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 32-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): LAN8700C-AEZG-TR; LAN8700C-AEZG; LAN8710A-EZC;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: LAN8710A
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.6V ~ 3.6V

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710A-EZK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710A-EZK
Drivers, Receivers, Transceivers LAN8710A-EZK
4/4 Transceiver Full MII, RMII 32-QFN (5x5)

4/4 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1195018-LAN8710A-EZK LAN8710A-EZK
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZK Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details