Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZC-TR LAN8710A-EZC-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 018446-LAN8710A-EZC- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): TLK105RHBT; TLK105RHBR; LAN8710A-EZC-TR-ABC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 018446-LAN8710A-EZC- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): TLK105RHBT; TLK105RHBR; LAN8710A-EZC-TR-ABC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZC-TR - 018446-LAN8710A-EZC-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZC-TR
018446-LAN8710A-EZC-TR
Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZC-TR 018446-LAN8710A-EZC-TR
Manufacturer: Microchip Technology Win Source Part Number: 018446-LAN8710A-EZC- TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Family Name: LAN8710A Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): TLK105RHBT; TLK105RHBR; LAN8710A-EZC-TR-ABC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 018446-LAN8710A-EZC-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Family Name: LAN8710A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.6 V to 3.6 V
Alternative Parts (Cross-Reference): TLK105RHBT; TLK105RHBR; LAN8710A-EZC-TR-ABC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710A-EZC-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710A-EZC-TR
Drivers, Receivers, Transceivers LAN8710A-EZC-TR
4/4 Transceiver Full MII, RMII 32-QFN (5x5)

4/4 Transceiver Full MII, RMII 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 018446-LAN8710A-EZC-TR LAN8710A-EZC-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LAN8710A-EZC-TR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products