Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8710A-EZC-TR-ABC

Description
Win Source Part Number: 963358-LAN8710A-EZC- TR-ABC Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN8710
Request a Quote Datasheet
Description
Win Source Part Number: 963358-LAN8710A-EZC- TR-ABC Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN8710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 963358-LAN8710A-EZC-TR-ABC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
963358-LAN8710A-EZC-TR-ABC
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 963358-LAN8710A-EZC-TR-ABC
Win Source Part Number: 963358-LAN8710A-EZC- TR-ABC Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Protocol: MII, RMII Number of Drivers/Receivers: 4/4 Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-SQFN (5x5) Temperature Range - Operating: 0°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LAN8710

Win Source Part Number: 963358-LAN8710A-EZC-TR-ABC
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Protocol: MII, RMII
Number of Drivers/Receivers: 4/4
Duplex: Full
Voltage - Supply: 1.6V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-SQFN (5x5)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN8710

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8710A-EZC-TR-ABC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8710A-EZC-TR-ABC
Drivers, Receivers, Transceivers LAN8710A-EZC-TR-ABC
4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

4/4 Transceiver Full MII, RMII 32-SQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 963358-LAN8710A-EZC-TR-ABC LAN8710A-EZC-TR-ABC
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details