Manufacturer: Microchip Technology
Win Source Part Number: 102535-LAN8700C-AEZG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: MII, RMII
Duplex: Full
Family Name: LAN8700
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 36-QFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): LAN8700C-AEZG; LAN8710A-EZC; LAN8710A-EZK;
Introduction Date: September 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Transceiver Full MII, RMII 36-QFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 102535-LAN8700C-AEZG-TR | LAN8700C-AEZG-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LAN8700C-AEZG-TR | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 36-VFQFN Exposed Pad |