Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LAN8187-JT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1322214-LAN8187-JT Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 160 Mounting: Surface Mount Protocol: MII, RMII Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-LQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8187 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1322214-LAN8187-JT Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 160 Mounting: Surface Mount Protocol: MII, RMII Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-LQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8187 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1322214-LAN8187-JT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1322214-LAN8187-JT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1322214-LAN8187-JT
Manufacturer: Microchip Technology Win Source Part Number: 1322214-LAN8187-JT Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Type: Transceiver Standard Package: 160 Mounting: Surface Mount Protocol: MII, RMII Duplex: Full Voltage - Supply: 1.6V ~ 3.6V Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 64-LQFP ECCN: 5A991B1 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN8187 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322214-LAN8187-JT
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tray
Type: Transceiver
Standard Package: 160
Mounting: Surface Mount
Protocol: MII, RMII
Duplex: Full
Voltage - Supply: 1.6V ~ 3.6V
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 64-LQFP
ECCN: 5A991B1
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN8187
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - LAN8187-JT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
LAN8187-JT
Drivers, Receivers, Transceivers LAN8187-JT
Transceiver Full MII, RMII 64-TQFP (10x10)

Transceiver Full MII, RMII 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1322214-LAN8187-JT LAN8187-JT
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details