Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXI KSZ9131RNXI

Description
Manufacturer: Microchip Technology Win Source Part Number: 851412-KSZ9131RNXI Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 851412-KSZ9131RNXI Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXI - 851412-KSZ9131RNXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXI
851412-KSZ9131RNXI
Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXI 851412-KSZ9131RNXI
Manufacturer: Microchip Technology Win Source Part Number: 851412-KSZ9131RNXI Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7) Package: Tray Family Name: KSZ9131 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851412-KSZ9131RNXI
Features: 4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)
Package: Tray
Family Name: KSZ9131
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - KSZ9131RNXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
KSZ9131RNXI
Drivers, Receivers, Transceivers KSZ9131RNXI
4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

4/4 Transceiver Full, Half Gigabit Ethernet 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 851412-KSZ9131RNXI KSZ9131RNXI
Product Name Interface - Interface - Drivers, Receivers, Transceivers - KSZ9131RNXI Drivers, Receivers, Transceivers
Package Type Surface Mount; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details